Hammond Manufacturing Company Inc. Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U... | |
| Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Standards UL... | |
| Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Designed to... | |
| Application Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console components (ie. another base, terminal, desk and/or... | |
| Application Generally used in combination with other modular console components (ie. base, pedestal, and/or turret). Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Open top... | |
| Application Ideal as a housing for a complete personal computer system including video screen, keyboard and PLC. Flexible design provides panel mount or rack mount capabilities for a variety of... | |
| Application Ideal as a housing for video screens. Flexible design provides panel mount or rack mount capabilities for a variety of applications. Generally used in combination with other modular console... | |
| Application Serves as an economical housing for operator interface applications. Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Provides panel mounting capabilities for a variety... | |
| Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. | |
| Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All... | |
| Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a... | |
| Features Features zinc plated ball bearing pivot, composite wheels. Wheels are grey. Includes mounting hardware. Includes heavy duty brackets for outside mounting to cabinet frame. Sold in pairs to provide... | |
| Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include one... | |
| Key Features: 18 ga. steel base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include two... | |
| Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a... | |
| Key Features: Heavy duty (0.1” thick) aluminum base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides... | |
| Key Features: The Sink Box series is a British designed extruded aluminum enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards... | |
| 12 gauge steel panels. Available in 4 widths. Mounts onto panel mounting studs in consolet. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly... | |
| 12 gauge steel panels. Used in both Standard and Deep desks. Available in 4 widths. Mounts horizontally onto panel mounting studs in bottom of desk. Finished in white. Part Details... | |
| 14 gauge steel panels are finished in white. Used in both single access and dual access bases. Available in 4 widths. Mounts into "C" Channel Mounting Kit (not included.) Hardware... | |
| Adjustable width allows for mounting of most CRT models. For use in Turrets or Data Terminal. Mounts onto Rail Support Kits (not included - see above). Finished in textured black. | |
| Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts... | |
| Designed specifically for use in Data Terminal. Sloped wrist rest provides comfort for operator. Locks in place when extended. 20" width accommodates standard width keyboards. Finished in textured black. Slides... | |
| Features punched universal EIA spacing. Mounts onto Rail Support Kits (not included - see above). Clip nuts required for mounting to punched rails Finished in black. Part Details Click Part... | |
| Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4"... | |
| For use in Turrets, Data Terminals and Bases. Provide adjustable (side to side) mounting support for Base Panels and all Rail Support Kits. Available in 4 widths. Finished in textured... | |
| For use when no turret is used on top of desk. Provides a hinged, flat, sturdy desk surface. Available for either Standard or Deep desks. Constructed of 14 gauge steel. | |
| Formed 14 gauge steel. Adds 6” to Data Terminal Depth. Maintains NEMA rating. Utilizes door from Data Terminal. Fastens flush to back of Data Terminal. Available in light gray and... | |
| Generally used in combination with plinth. Provides a raised foot support to relieve back stress. Gives the installation a "finished" appearance. Available in 24", 36", 48" and 60" widths. Maintains... | |
| Installs easily at any location along front of Desks or Consolet. Provides temporary keyboard support. 20" width accommodates standard width keyboards. Finished in textured black. Part Details Click Part No,... | |
| Maintains NEMA rating of system. Formed 14 gauge steel. Also offered with formed 14 gauge stainless steel. Stiffeners added for solid stability. Open top and bottom provides an unobstructed wireway... | |
| Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Available for the 4 base widths. On 2 door units, a window... | |
| Maintains the NEMA rating of the enclosure. Constructed of 14 gauge steel and lexan window. Easy field installation. Fits Standard Turret, Deep Turret, and Data Terminal. Offered in 24" width... | |
| Provide "lift assist" and door support for rear Turret/Data Terminal doors and Desk lids. Replace standard manual door supports. Rated to support 40lb (18kg) Minimum enclosure width of 16" is... | |
| Provide adjustable mounting support for DIN rails (sold separately.) For use in Bases only. Mount into "C" channels (not included). Part Details Click Part No, below, for details (e.g., Product... | |
| Provides convenient pullout access and support for printers in bases. Two versions available for high or low applications. Mounts onto Combination Rails (not included). Finished in textured black. Slides included. | |
| Separate kits for Standard Turret/Data Terminal, Deep Turret and Bases. For use with Swing Frame, CRT Mounting Kit and Combination Rails. Mount into "C" channels (not included). Finished in textured... | |
| Should be used to close top opening (of either single or dual access) base when no other components are mounted on the base’s top. Constructed of 14 gauge steel. Available... |
| << Prev | Next >> |