Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 2SSQTR

Description
S2000 WALL SS STEEL QTR LATCH
Request a Quote Datasheet
Description
S2000 WALL SS STEEL QTR LATCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 2SSQTR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2SSQTR
Enclosures Accessories and Hardware 2SSQTR
S2000 WALL SS STEEL QTR LATCH

S2000 WALL SS STEEL QTR LATCH

Buy Now
Box Accessories - 2SSQTR - 2SSQTR - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - 2SSQTR
2SSQTR
Box Accessories - 2SSQTR 2SSQTR
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021871-2SSQTR Accessory Type: Locking Kit For Use With/Related Products: Eclipse Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021871-2SSQTR
Accessory Type: Locking Kit
For Use With/Related Products: Eclipse Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2SSQTR 2SSQTR
Product Name Enclosures Accessories and Hardware Box Accessories - 2SSQTR
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details