Hammond Manufacturing Company Inc. Electrical - Disconnect - Freestanding Enclosures 2UHD725518N4SS

Description
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. NOT COMPATIBLE WITH 1494V-R1, R2, W2 operating handles nor with Allen Bradley 1494F flange mounted disconnect switches and 1494D flange mounted operators for circuit breakers. C-H Westinghouse type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers. General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or class 9422TG1 or TG2 devices. NOT COMPATIBLE WITH Class 9422 bracket mounted devices nor Class 9422TG1/TG2 devices. Refer to the Universal Heavy Duty Disconnect Selection Guide. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X Complies with NEMA Type 3R, 12, 13, 4, 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 12 gauge 304 stainless steel with smooth, continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right-hand door on all enclosures is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The pre-installed flange cutout provides mounting for disconnect operators (verify compatibility in advance) - interlock hardware included with enclosure. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Door and enclosure are natural stainless steel with a smooth, brushed finish.. Inner panel(s) is finished in white powder coating. Accessories Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1UHD722918N4SS - 72.13 28.75 18.13 60.00 21.75 1UHD723518N4SS - 72.13 34.75 18.13 60.00 27.75 1UHD724118N4SS - 72.13 40.75 18.13 60.00 33.75 1UHD844118N4SS - 84.13 40.75 18.13 72.00 33.75 1UHD844124N4SS - 84.13 40.75 24.13 72.00 33.75 1UHD904118N4SS - 90.13 40.75 18.13 78.00 33.75 1UHD904120N4SS - 90.13 40.75 20.13 78.00 33.75 1UHD904124N4SS - 90.13 40.75 24.13 78.00 33.75 Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UHD725518N4SS - 72.13 55.00 18.13 60.00 48.00 2UHD726718N4SS - 72.13 67.00 18.13 60.00 60.00 2UHD727918N4SS - 72.13 79.00 18.13 60.00 72.00 2UHD727924N4SS - 72.13 79.00 24.13 60.00 72.00 2UHD847918N4SS - 84.13 79.00 18.13 72.00 72.00 2UHD847924N4SS - 84.13 79.00 24.13 72.00 72.00 2UHD907918N4SS - 90.13 79.00 18.13 78.00 72.00 2UHD907920N4SS - 90.13 79.00 20.13 78.00 72.00 2UHD907924N4SS - 90.13 79.00 24.13 78.00 72.00 Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 3UHD7210118N4SS - 72.13 100.25 18.13 60.00 27.75 60.00 3UHD7211918N4SS - 72.13 118.25 18.13 60.00 33.75 72.00 3UHD8411918N4SS - 84.13 118.25 18.13 72.00 33.75 72.00 3UHD8411924N4SS - 84.13 118.25 24.13 72.00 33.75 72.00 3UHD9011924N4SS - 90.13 118.25 24.13 78.00 33.75 72.00 Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 4UHD8415718N4SS - 84.13 156.50 18.13 72.00 72.00 72.00 4UHD9015718N4SS - 90.13 156.50 18.13 78.00 72.00 72.00
Request a Quote
Description
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. NOT COMPATIBLE WITH 1494V-R1, R2, W2 operating handles nor with Allen Bradley 1494F flange mounted disconnect switches and 1494D flange mounted operators for circuit breakers. C-H Westinghouse type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers. General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or class 9422TG1 or TG2 devices. NOT COMPATIBLE WITH Class 9422 bracket mounted devices nor Class 9422TG1/TG2 devices. Refer to the Universal Heavy Duty Disconnect Selection Guide. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X Complies with NEMA Type 3R, 12, 13, 4, 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 12 gauge 304 stainless steel with smooth, continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right-hand door on all enclosures is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The pre-installed flange cutout provides mounting for disconnect operators (verify compatibility in advance) - interlock hardware included with enclosure. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Door and enclosure are natural stainless steel with a smooth, brushed finish.. Inner panel(s) is finished in white powder coating. Accessories Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1UHD722918N4SS - 72.13 28.75 18.13 60.00 21.75 1UHD723518N4SS - 72.13 34.75 18.13 60.00 27.75 1UHD724118N4SS - 72.13 40.75 18.13 60.00 33.75 1UHD844118N4SS - 84.13 40.75 18.13 72.00 33.75 1UHD844124N4SS - 84.13 40.75 24.13 72.00 33.75 1UHD904118N4SS - 90.13 40.75 18.13 78.00 33.75 1UHD904120N4SS - 90.13 40.75 20.13 78.00 33.75 1UHD904124N4SS - 90.13 40.75 24.13 78.00 33.75 Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UHD725518N4SS - 72.13 55.00 18.13 60.00 48.00 2UHD726718N4SS - 72.13 67.00 18.13 60.00 60.00 2UHD727918N4SS - 72.13 79.00 18.13 60.00 72.00 2UHD727924N4SS - 72.13 79.00 24.13 60.00 72.00 2UHD847918N4SS - 84.13 79.00 18.13 72.00 72.00 2UHD847924N4SS - 84.13 79.00 24.13 72.00 72.00 2UHD907918N4SS - 90.13 79.00 18.13 78.00 72.00 2UHD907920N4SS - 90.13 79.00 20.13 78.00 72.00 2UHD907924N4SS - 90.13 79.00 24.13 78.00 72.00 Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 3UHD7210118N4SS - 72.13 100.25 18.13 60.00 27.75 60.00 3UHD7211918N4SS - 72.13 118.25 18.13 60.00 33.75 72.00 3UHD8411918N4SS - 84.13 118.25 18.13 72.00 33.75 72.00 3UHD8411924N4SS - 84.13 118.25 24.13 72.00 33.75 72.00 3UHD9011924N4SS - 90.13 118.25 24.13 78.00 33.75 72.00 Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 4UHD8415718N4SS - 84.13 156.50 18.13 72.00 72.00 72.00 4UHD9015718N4SS - 90.13 156.50 18.13 78.00 72.00 72.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Freestanding Enclosures - 2UHD725518N4SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Freestanding Enclosures
2UHD725518N4SS
Electrical - Disconnect - Freestanding Enclosures 2UHD725518N4SS
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. NOT COMPATIBLE WITH 1494V-R1, R2, W2 operating handles nor with Allen Bradley 1494F flange mounted disconnect switches and 1494D flange mounted operators for circuit breakers. C-H Westinghouse type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers. General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or class 9422TG1 or TG2 devices. NOT COMPATIBLE WITH Class 9422 bracket mounted devices nor Class 9422TG1/TG2 devices. Refer to the Universal Heavy Duty Disconnect Selection Guide. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X Complies with NEMA Type 3R, 12, 13, 4, 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 12 gauge 304 stainless steel with smooth, continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right-hand door on all enclosures is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The pre-installed flange cutout provides mounting for disconnect operators (verify compatibility in advance) - interlock hardware included with enclosure. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Door and enclosure are natural stainless steel with a smooth, brushed finish.. Inner panel(s) is finished in white powder coating. Accessories Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1UHD722918N4SS - 72.13 28.75 18.13 60.00 21.75 1UHD723518N4SS - 72.13 34.75 18.13 60.00 27.75 1UHD724118N4SS - 72.13 40.75 18.13 60.00 33.75 1UHD844118N4SS - 84.13 40.75 18.13 72.00 33.75 1UHD844124N4SS - 84.13 40.75 24.13 72.00 33.75 1UHD904118N4SS - 90.13 40.75 18.13 78.00 33.75 1UHD904120N4SS - 90.13 40.75 20.13 78.00 33.75 1UHD904124N4SS - 90.13 40.75 24.13 78.00 33.75 Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UHD725518N4SS - 72.13 55.00 18.13 60.00 48.00 2UHD726718N4SS - 72.13 67.00 18.13 60.00 60.00 2UHD727918N4SS - 72.13 79.00 18.13 60.00 72.00 2UHD727924N4SS - 72.13 79.00 24.13 60.00 72.00 2UHD847918N4SS - 84.13 79.00 18.13 72.00 72.00 2UHD847924N4SS - 84.13 79.00 24.13 72.00 72.00 2UHD907918N4SS - 90.13 79.00 18.13 78.00 72.00 2UHD907920N4SS - 90.13 79.00 20.13 78.00 72.00 2UHD907924N4SS - 90.13 79.00 24.13 78.00 72.00 Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 3UHD7210118N4SS - 72.13 100.25 18.13 60.00 27.75 60.00 3UHD7211918N4SS - 72.13 118.25 18.13 60.00 33.75 72.00 3UHD8411918N4SS - 84.13 118.25 18.13 72.00 33.75 72.00 3UHD8411924N4SS - 84.13 118.25 24.13 72.00 33.75 72.00 3UHD9011924N4SS - 90.13 118.25 24.13 78.00 33.75 72.00 Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 4UHD8415718N4SS - 84.13 156.50 18.13 72.00 72.00 72.00 4UHD9015718N4SS - 90.13 156.50 18.13 78.00 72.00 72.00

Application

  • Designed to accept the following dis­connect switches and circuit breakers:
    • ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. NOT COMPATIBLE WITH 1494V-R1, R2, W2 operating handles nor with Allen Bradley 1494F flange mounted disconnect switches and 1494D flange mounted operators for circuit breakers.
    • C-H Westinghouse type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers.
    • General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers.
    • Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers.
    • Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or class 9422TG1 or TG2 devices. NOT COMPATIBLE WITH Class 9422 bracket mounted devices nor Class 9422TG1/TG2 devices.
  • Refer to the Universal Heavy Duty Disconnect Selection Guide.

Standards

  • UL 508A Type 3R, 12, 4, 4X
  • CSA Type 3R, 12, 4, 4X
  • Complies with
    • NEMA Type 3R, 12, 13, 4, 4X
    • IEC 60529, IP66
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 12 gauge 304 stainless steel with smooth, continuously welded seams.
  • Body stiffeners are provided in the larger enclosures for extra rigidity.
  • Flange trough collar (FTC) around door opening excludes liquids and contaminants.
  • Heavy duty lifting eyes are anchored into reinforced top corners.
  • Removable doors are secured with heavy duty lift off hinges.
  • Formed 10 gauge steel inner panels are provided on collar studs.
  • Panel supports are provided.
  • Center post is removable, providing easy panel installation.
  • Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing.
  • Oil resistant gaskets are permanently secured.
  • The right-hand door on all enclosures is the master door.
  • Master door handle complete with screw defeater and padlock hasp.
  • Slave door handle complete with padlock hasp.
  • A mechanical interlock activated by the master door prevents the auxiliary door from being opened first.
  • The pre-installed flange cutout provides mounting for disconnect operators (verify compatibility in advance) - interlock hardware included with enclosure.
  • A provision for mounting fluorescent lighting is provided.
  • A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided for the inside of the door.

Note:

  • Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer.

Finish

  • Door and enclosure are natural stainless steel with a smooth, brushed finish..
  • Inner panel(s) is finished in white powder coating.

Accessories

  • Door Stop Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
1UHD722918N4SS - 72.13 28.75 18.13 60.00 21.75
1UHD723518N4SS - 72.13 34.75 18.13 60.00 27.75
1UHD724118N4SS - 72.13 40.75 18.13 60.00 33.75
1UHD844118N4SS - 84.13 40.75 18.13 72.00 33.75
1UHD844124N4SS - 84.13 40.75 24.13 72.00 33.75
1UHD904118N4SS - 90.13 40.75 18.13 78.00 33.75
1UHD904120N4SS - 90.13 40.75 20.13 78.00 33.75
1UHD904124N4SS - 90.13 40.75 24.13 78.00 33.75

Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
2UHD725518N4SS - 72.13 55.00 18.13 60.00 48.00
2UHD726718N4SS - 72.13 67.00 18.13 60.00 60.00
2UHD727918N4SS - 72.13 79.00 18.13 60.00 72.00
2UHD727924N4SS - 72.13 79.00 24.13 60.00 72.00
2UHD847918N4SS - 84.13 79.00 18.13 72.00 72.00
2UHD847924N4SS - 84.13 79.00 24.13 72.00 72.00
2UHD907918N4SS - 90.13 79.00 18.13 78.00 72.00
2UHD907920N4SS - 90.13 79.00 20.13 78.00 72.00
2UHD907924N4SS - 90.13 79.00 24.13 78.00 72.00

Units shown: inch. Switch units to: mm


- Enclosure - Inner Panels
Part No. - H - W - D - H - W1 - W2
3UHD7210118N4SS - 72.13 100.25 18.13 60.00 27.75 60.00
3UHD7211918N4SS - 72.13 118.25 18.13 60.00 33.75 72.00
3UHD8411918N4SS - 84.13 118.25 18.13 72.00 33.75 72.00
3UHD8411924N4SS - 84.13 118.25 24.13 72.00 33.75 72.00
3UHD9011924N4SS - 90.13 118.25 24.13 78.00 33.75 72.00

Units shown: inch. Switch units to: mm


- Enclosure - Inner Panels
Part No. - H - W - D - H - W1 - W2
4UHD8415718N4SS - 84.13 156.50 18.13 72.00 72.00 72.00
4UHD9015718N4SS - 90.13 156.50 18.13 78.00 72.00 72.00

Supplier's Site
Enclosures, Boxes, & Cases - 2UHD725518N4SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2UHD725518N4SS
Enclosures, Boxes, & Cases 2UHD725518N4SS
N4X 304SS DISC 72X55X18

N4X 304SS DISC 72X55X18

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2UHD725518N4SS 2UHD725518N4SS
Product Name Electrical - Disconnect - Freestanding Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414N4PHCLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15 inch (381 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers