Hammond Manufacturing Company Inc. Electrical - Disconnect - Freestanding Enclosures 3UHD9011924FTC

Description
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers. General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or class 9422TG1 or TG2 devices. Refer to the Universal Heavy Duty Disconnect Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right-hand door on all enclosures is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1UHD722918FTC - 72.13 28.75 18.13 60.00 21.75 1UHD723518FTC - 72.13 34.75 18.13 60.00 27.75 1UHD724118FTC - 72.13 40.75 18.13 60.00 33.75 1UHD844118FTC - 84.13 40.75 18.13 72.00 33.75 1UHD844124FTC - 84.13 40.75 24.13 72.00 33.75 1UHD904118FTC - 90.13 40.75 18.13 78.00 33.75 1UHD904120FTC - 90.13 40.75 20.13 78.00 33.75 1UHD904124FTC - 90.13 40.75 24.13 78.00 33.75 2 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UHD725518FTC - 72.13 55.00 18.13 60.00 48.00 2UHD726718FTC - 72.13 67.00 18.13 60.00 60.00 2UHD727918FTC - 72.13 79.00 18.13 60.00 72.00 2UHD727924FTC - 72.13 79.00 24.13 60.00 72.00 2UHD847918FTC - 84.13 79.00 18.13 72.00 72.00 2UHD847924FTC - 84.13 79.00 24.13 72.00 72.00 2UHD907918FTC - 90.13 79.00 18.13 78.00 72.00 2UHD907920FTC - 90.13 79.00 20.13 78.00 72.00 2UHD907924FTC - 90.13 79.00 24.13 78.00 72.00 3 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 3UHD7210118FTC - 72.13 100.25 18.13 60.00 27.75 60.00 3UHD7211918FTC - 72.13 118.25 18.13 60.00 33.75 72.00 3UHD8411918FTC - 84.13 118.25 18.13 72.00 33.75 72.00 3UHD8411924FTC - 84.13 118.25 24.13 72.00 33.75 72.00 3UHD9011924FTC - 90.13 118.25 24.13 78.00 33.75 72.00 4 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 4UHD8415718FTC - 84.13 156.50 18.13 72.00 72.00 72.00 4UHD9015718FTC - 90.13 156.50 18.13 78.00 72.00 72.00
Request a Quote Datasheet
Description
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers. General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or class 9422TG1 or TG2 devices. Refer to the Universal Heavy Duty Disconnect Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right-hand door on all enclosures is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1UHD722918FTC - 72.13 28.75 18.13 60.00 21.75 1UHD723518FTC - 72.13 34.75 18.13 60.00 27.75 1UHD724118FTC - 72.13 40.75 18.13 60.00 33.75 1UHD844118FTC - 84.13 40.75 18.13 72.00 33.75 1UHD844124FTC - 84.13 40.75 24.13 72.00 33.75 1UHD904118FTC - 90.13 40.75 18.13 78.00 33.75 1UHD904120FTC - 90.13 40.75 20.13 78.00 33.75 1UHD904124FTC - 90.13 40.75 24.13 78.00 33.75 2 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UHD725518FTC - 72.13 55.00 18.13 60.00 48.00 2UHD726718FTC - 72.13 67.00 18.13 60.00 60.00 2UHD727918FTC - 72.13 79.00 18.13 60.00 72.00 2UHD727924FTC - 72.13 79.00 24.13 60.00 72.00 2UHD847918FTC - 84.13 79.00 18.13 72.00 72.00 2UHD847924FTC - 84.13 79.00 24.13 72.00 72.00 2UHD907918FTC - 90.13 79.00 18.13 78.00 72.00 2UHD907920FTC - 90.13 79.00 20.13 78.00 72.00 2UHD907924FTC - 90.13 79.00 24.13 78.00 72.00 3 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 3UHD7210118FTC - 72.13 100.25 18.13 60.00 27.75 60.00 3UHD7211918FTC - 72.13 118.25 18.13 60.00 33.75 72.00 3UHD8411918FTC - 84.13 118.25 18.13 72.00 33.75 72.00 3UHD8411924FTC - 84.13 118.25 24.13 72.00 33.75 72.00 3UHD9011924FTC - 90.13 118.25 24.13 78.00 33.75 72.00 4 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 4UHD8415718FTC - 84.13 156.50 18.13 72.00 72.00 72.00 4UHD9015718FTC - 90.13 156.50 18.13 78.00 72.00 72.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Freestanding Enclosures - 3UHD9011924FTC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Freestanding Enclosures
3UHD9011924FTC
Electrical - Disconnect - Freestanding Enclosures 3UHD9011924FTC
Application Designed to accept the following dis­connect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers. General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or class 9422TG1 or TG2 devices. Refer to the Universal Heavy Duty Disconnect Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth, continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Oil resistant gaskets are permanently secured. The right-hand door on all enclosures is the master door. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1UHD722918FTC - 72.13 28.75 18.13 60.00 21.75 1UHD723518FTC - 72.13 34.75 18.13 60.00 27.75 1UHD724118FTC - 72.13 40.75 18.13 60.00 33.75 1UHD844118FTC - 84.13 40.75 18.13 72.00 33.75 1UHD844124FTC - 84.13 40.75 24.13 72.00 33.75 1UHD904118FTC - 90.13 40.75 18.13 78.00 33.75 1UHD904120FTC - 90.13 40.75 20.13 78.00 33.75 1UHD904124FTC - 90.13 40.75 24.13 78.00 33.75 2 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 2UHD725518FTC - 72.13 55.00 18.13 60.00 48.00 2UHD726718FTC - 72.13 67.00 18.13 60.00 60.00 2UHD727918FTC - 72.13 79.00 18.13 60.00 72.00 2UHD727924FTC - 72.13 79.00 24.13 60.00 72.00 2UHD847918FTC - 84.13 79.00 18.13 72.00 72.00 2UHD847924FTC - 84.13 79.00 24.13 72.00 72.00 2UHD907918FTC - 90.13 79.00 18.13 78.00 72.00 2UHD907920FTC - 90.13 79.00 20.13 78.00 72.00 2UHD907924FTC - 90.13 79.00 24.13 78.00 72.00 3 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 3UHD7210118FTC - 72.13 100.25 18.13 60.00 27.75 60.00 3UHD7211918FTC - 72.13 118.25 18.13 60.00 33.75 72.00 3UHD8411918FTC - 84.13 118.25 18.13 72.00 33.75 72.00 3UHD8411924FTC - 84.13 118.25 24.13 72.00 33.75 72.00 3UHD9011924FTC - 90.13 118.25 24.13 78.00 33.75 72.00 4 Door Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 4UHD8415718FTC - 84.13 156.50 18.13 72.00 72.00 72.00 4UHD9015718FTC - 90.13 156.50 18.13 78.00 72.00 72.00

Application

  • Designed to accept the following dis­connect switches and circuit breakers:
    • ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms.
    • C-H Westinghouse type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex-Shaft™ handle operators for circuit breakers.
    • General Electric type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers.
    • Siemens I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers.
    • Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or class 9422TG1 or TG2 devices.
  • Refer to the Universal Heavy Duty Disconnect Selection Guide.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 10 gauge steel with smooth, continuously welded seams.
  • Body stiffeners are provided in the larger enclosures for extra rigidity.
  • Flange trough collar (FTC) around door opening excludes liquids and contaminants.
  • Heavy duty lifting eyes are anchored into reinforced top corners.
  • Removable doors are secured with heavy duty lift off hinges.
  • Formed 10 gauge steel inner panels are provided on collar studs.
  • Panel supports are provided.
  • Center post is removable, providing easy panel installation.
  • Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing.
  • Oil resistant gaskets are permanently secured.
  • The right-hand door on all enclosures is the master door.
  • Master door handle complete with screw defeater and padlock hasp.
  • Slave door handle complete with padlock hasp.
  • A mechanical interlock activated by the master door prevents the auxiliary door from being opened first.
  • The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit.
  • A provision for mounting fluorescent lighting is provided.
  • A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided for the inside of the door.

Note:

  • Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer.

Finish

  • Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Flange Disconnect Operator Adaptor Kits
  • Door Stop Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Single Door

Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
1UHD722918FTC - 72.13 28.75 18.13 60.00 21.75
1UHD723518FTC - 72.13 34.75 18.13 60.00 27.75
1UHD724118FTC - 72.13 40.75 18.13 60.00 33.75
1UHD844118FTC - 84.13 40.75 18.13 72.00 33.75
1UHD844124FTC - 84.13 40.75 24.13 72.00 33.75
1UHD904118FTC - 90.13 40.75 18.13 78.00 33.75
1UHD904120FTC - 90.13 40.75 20.13 78.00 33.75
1UHD904124FTC - 90.13 40.75 24.13 78.00 33.75

2 Door

Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
2UHD725518FTC - 72.13 55.00 18.13 60.00 48.00
2UHD726718FTC - 72.13 67.00 18.13 60.00 60.00
2UHD727918FTC - 72.13 79.00 18.13 60.00 72.00
2UHD727924FTC - 72.13 79.00 24.13 60.00 72.00
2UHD847918FTC - 84.13 79.00 18.13 72.00 72.00
2UHD847924FTC - 84.13 79.00 24.13 72.00 72.00
2UHD907918FTC - 90.13 79.00 18.13 78.00 72.00
2UHD907920FTC - 90.13 79.00 20.13 78.00 72.00
2UHD907924FTC - 90.13 79.00 24.13 78.00 72.00

3 Door

Units shown: inch. Switch units to: mm


- Enclosure - Inner Panels
Part No. - H - W - D - H - W1 - W2
3UHD7210118FTC - 72.13 100.25 18.13 60.00 27.75 60.00
3UHD7211918FTC - 72.13 118.25 18.13 60.00 33.75 72.00
3UHD8411918FTC - 84.13 118.25 18.13 72.00 33.75 72.00
3UHD8411924FTC - 84.13 118.25 24.13 72.00 33.75 72.00
3UHD9011924FTC - 90.13 118.25 24.13 78.00 33.75 72.00

4 Door

Units shown: inch. Switch units to: mm


- Enclosure - Inner Panels
Part No. - H - W - D - H - W1 - W2
4UHD8415718FTC - 84.13 156.50 18.13 72.00 72.00 72.00
4UHD9015718FTC - 90.13 156.50 18.13 78.00 72.00 72.00

Supplier's Site
Enclosures, Boxes, & Cases - 3UHD9011924FTC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
3UHD9011924FTC
Enclosures, Boxes, & Cases 3UHD9011924FTC
3UHDFTC - ASSEMBLY

3UHDFTC - ASSEMBLY

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
3UHD9011924FTC
Electrical Enclosures 3UHD9011924FTC
Electrical Enclosures MultiDoor Disconnect 90.2x118.3x24.2" N12

Electrical Enclosures MultiDoor Disconnect 90.2x118.3x24.2" N12

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 3UHD9011924FTC 3UHD9011924FTC 3UHD9011924FTC
Product Name Electrical - Disconnect - Freestanding Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402-4H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Boxes - 1414PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers