Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 2SLI

Description
N 2000 SLOTTED INSERT
Request a Quote Datasheet
Description
N 2000 SLOTTED INSERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 2SLI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2SLI
Enclosures Accessories and Hardware 2SLI
N 2000 SLOTTED INSERT

N 2000 SLOTTED INSERT

Buy Now
Box Accessories - 2SLI - 2SLI - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - 2SLI
2SLI
Box Accessories - 2SLI 2SLI
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021868-2SLI Accessory Type: Locking Kit For Use With/Related Products: Eclipse, 2000 Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021868-2SLI
Accessory Type: Locking Kit
For Use With/Related Products: Eclipse, 2000 Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2SLI 2SLI
Product Name Enclosures Accessories and Hardware Box Accessories - 2SLI
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
HAND HELD CASE, S, BLACK - 70016669 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.85 inch (46.99 mm)
Material ABS
View Details