Hammond Manufacturing Company Inc. Boxes - 431623 431623

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 785084-431623 Series: Sink Box Color: Black Features: Card Guides Thickness: 0.066" (1.68mm) Height: 2.362" (60.00mm) Material: Metal, Aluminum Design: End Panel(s) Shipping Info: Shipped from Digi-Key Container Type: Box Area (L x W): 46.3" (299cm) Family Name: 43162 Categories: Boxes, Enclosures, Racks Dimension: 11.220" L x 4.130" W (285.00mm x 104.90mm) ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 785084-431623 Series: Sink Box Color: Black Features: Card Guides Thickness: 0.066" (1.68mm) Height: 2.362" (60.00mm) Material: Metal, Aluminum Design: End Panel(s) Shipping Info: Shipped from Digi-Key Container Type: Box Area (L x W): 46.3" (299cm) Family Name: 43162 Categories: Boxes, Enclosures, Racks Dimension: 11.220" L x 4.130" W (285.00mm x 104.90mm) ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 431623 - 431623 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 431623
431623
Boxes - 431623 431623
Manufacturer: Hammond Manufacturing Win Source Part Number: 785084-431623 Series: Sink Box Color: Black Features: Card Guides Thickness: 0.066" (1.68mm) Height: 2.362" (60.00mm) Material: Metal, Aluminum Design: End Panel(s) Shipping Info: Shipped from Digi-Key Container Type: Box Area (L x W): 46.3" (299cm) Family Name: 43162 Categories: Boxes, Enclosures, Racks Dimension: 11.220" L x 4.130" W (285.00mm x 104.90mm) ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 785084-431623
Series: Sink Box
Color: Black
Features: Card Guides
Thickness: 0.066" (1.68mm)
Height: 2.362" (60.00mm)
Material: Metal, Aluminum
Design: End Panel(s)
Shipping Info: Shipped from Digi-Key
Container Type: Box
Area (L x W): 46.3" (299cm)
Family Name: 43162
Categories: Boxes, Enclosures, Racks
Dimension: 11.220" L x 4.130" W (285.00mm x 104.90mm)
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Boxes - HM5145-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 11.220"" L x 4.130"" W (285.00mm x 104.90mm) X 2.362"" (60.00mm)"

"Box Metal, Aluminum Black End Panel(s) 11.220"" L x 4.130"" W (285.00mm x 104.90mm) X 2.362"" (60.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 431623 HM5145-ND
Product Name Boxes - 431623 Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details