Hammond Manufacturing Company Inc. Rack Accessories - 2HINGE 2HINGE

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1093482-2HINGE Accessory Type: Hinges For Use With/Related Products: S2000 Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1093482-2HINGE Accessory Type: Hinges For Use With/Related Products: S2000 Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - 2HINGE - 2HINGE - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - 2HINGE
2HINGE
Rack Accessories - 2HINGE 2HINGE
Manufacturer: Hammond Manufacturing Win Source Part Number: 1093482-2HINGE Accessory Type: Hinges For Use With/Related Products: S2000 Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1093482-2HINGE
Accessory Type: Hinges
For Use With/Related Products: S2000 Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2HINGE
Enclosures Accessories and Hardware 2HINGE
S2000 WALL STEEL HINGE

S2000 WALL STEEL HINGE

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2HINGE 2HINGE
Product Name Rack Accessories - 2HINGE Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Hand Held Enclosures - 3381267 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.48 inch (63 mm)
View Details