Hammond Manufacturing Company Inc. Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| The HLP is a perfect solution for your networking and server installations when space is tight. Features Available in two (2) heights up to 41 inches of usable space, and... | |
| Application Designed for use as Current Transformer Cabinet to house and protect instrument current transformers in outdoor applications. Can also be used as a general purpose enclosure for various junction,... | |
| Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise... | |
| Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil... | |
| Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's... | |
| Application The HME product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale... | |
| Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * -... | |
| Details The GRDBAR Series comes in vertical, horizontal mounting as well as horizontal rack mounting. The grounding bar is made from heavy-gauge copper that attaches to the inside of an... | |
| Features Available in three (3) heights HWF mounts to the wall and sits on the floor supported by levelling feet. The swing-out section is supported by casters. Optional doors install... | |
| Key Features: Designed to house P.C. boards - for instrument use. Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels... | |
| The H1 series is designed to be your most complete offering for Server, Network, and Data Storage applications. This series incorporates Hammond Manufacturing’s practical open-design and manufacturing principles with legendary... | |
| Constructed of 14 gauge steel galvanized Designed as a spacer for 75mm grid straps when mounted front to back on bottom flanges Can be used for terminal straps and grounding... | |
| Constructed of 14 gauge steel, galvanized. There are 4 styles: (1) 25mm wide Depth Grid Strap, (2) 75mm wide Depth Grid Strap, (3) 75mm wide Vertical Grid Strap and (4)... | |
| Designed for mounting to HME frame assembly Brackets accept either Fluorescent or LED light kits 1.5" x 9" Sold in pairs Clear coat plated finish Part Details Click Part No,... | |
| For use with HME Single Door Series only Provides maximum viewing area of enclosure equipment Maintains NEMA/UL/CSA Type 12 rating UL - 94-VO clear polycarbonate window Removable and reversible for... | |
| Formed 12 gauge galvanized steel unpainted Requires Swing Kit sold separately Accessories Swing Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units... | |
| Frame provides 19" rack mounting centers. Rails punched for square holed cage nuts. Finished in textured RAL 7035 light gray. Requires Swing Kit sold separately. TAA-compliant for GSA Schedule purchases. | |
| Heavy duty bolting kit connects side by side units at 8 points. Maintains UL/CSA Type 12 approvals. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,... | |
| Maintains UL/CSA Type 12 approvals. Screws fasten into frame. Optional tamper resistant screws available Bond studs provided for grounding. Finished in RAL 7035 light gray. Sold in quantities of four. | |
| Mounts between inner panels of joined enclosures. Formed 12 gauge galvanized steel unpainted. 3.75" wide. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)... | |
| Provides 19" rack mounting centers in 600mm wide cabinets. Provides 19" rack mounting centers in 800mm wide cabinets when combined with Width Adapter Kits (Part # HAK19800). Can mount directly... | |
| Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details... | |
| Standard escutcheon plate and insert can be replaced with several handle options. Die cast Swing Handles (black) open door with a rotating motion, are key-locking and available with padlocking feature. | |
| Used to replace lifting eyes for ganged enclosures Overall height 3.1" with eyelet hole 1.375" Kit includes 2 plated angles and hardware Weight capacity 2000 lbs per pair Part Details... |
| << Prev | Next >> |