Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 516-0010

Description
Key Features: Heavy duty (0.1” thick) aluminum base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include four horizontal rows of louvers for ventilation. Includes heavy duty (0.1” thick) aluminum raised mounting panel. Mounting surface includes 8 press nuts for mounting & a 5” (127 mm) x 8.63” (219 mm) area. Front & back is recessed near the top with flange - to act as built in lifting handles (see photo features below). Sold pre-assembled in a light textured - dark grey powder coat finish. Comes with three cord grommets for front & rear holes and required assembly hardware. Assembled with 8 self-tapping Philips head screws. Replacement screws SC18609-50 (Pkg. of 50, Philips head - #8 x 3/8” machine screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Length - Depth 516-0010 - 8.50 14.38 9.25
Request a Quote Datasheet
Description
Key Features: Heavy duty (0.1” thick) aluminum base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include four horizontal rows of louvers for ventilation. Includes heavy duty (0.1” thick) aluminum raised mounting panel. Mounting surface includes 8 press nuts for mounting & a 5” (127 mm) x 8.63” (219 mm) area. Front & back is recessed near the top with flange - to act as built in lifting handles (see photo features below). Sold pre-assembled in a light textured - dark grey powder coat finish. Comes with three cord grommets for front & rear holes and required assembly hardware. Assembled with 8 self-tapping Philips head screws. Replacement screws SC18609-50 (Pkg. of 50, Philips head - #8 x 3/8” machine screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Length - Depth 516-0010 - 8.50 14.38 9.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 516-0010 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
516-0010
Small Enclosures - General Purpose Metal 516-0010
Key Features: Heavy duty (0.1” thick) aluminum base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.). Sides include four horizontal rows of louvers for ventilation. Includes heavy duty (0.1” thick) aluminum raised mounting panel. Mounting surface includes 8 press nuts for mounting & a 5” (127 mm) x 8.63” (219 mm) area. Front & back is recessed near the top with flange - to act as built in lifting handles (see photo features below). Sold pre-assembled in a light textured - dark grey powder coat finish. Comes with three cord grommets for front & rear holes and required assembly hardware. Assembled with 8 self-tapping Philips head screws. Replacement screws SC18609-50 (Pkg. of 50, Philips head - #8 x 3/8” machine screws). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Length - Depth 516-0010 - 8.50 14.38 9.25

Key Features:

  • Heavy duty (0.1” thick) aluminum base and top - for extra strength (front & back panel will not push in from mounted buttons, controls, connectors , etc.).
  • Sides include four horizontal rows of louvers for ventilation.
  • Includes heavy duty (0.1” thick) aluminum raised mounting panel. Mounting surface includes 8 press nuts for mounting & a 5” (127 mm) x 8.63” (219 mm) area.
  • Front & back is recessed near the top with flange - to act as built in lifting handles (see photo features below).
  • Sold pre-assembled in a light textured - dark grey powder coat finish.
  • Comes with three cord grommets for front & rear holes and required assembly hardware.
  • Assembled with 8 self-tapping Philips head screws.
  • Replacement screws SC18609-50 (Pkg. of 50, Philips head - #8 x 3/8” machine screws).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Width - Length - Depth
516-0010 - 8.50 14.38 9.25

Supplier's Site
Enclosures, Boxes, & Cases - 516-0010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
516-0010
Enclosures, Boxes, & Cases 516-0010
TRANSFORMER CASE

TRANSFORMER CASE

Buy Now
Boxes - HM2167-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 14.450"" L x 8.760"" W (367.03mm x 222.50mm) X 9.240"" (234.70mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 14.450"" L x 8.760"" W (367.03mm x 222.50mm) X 9.240"" (234.70mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 516-0010 516-0010 HM2167-ND
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 14.38 inch (365 mm)
Width 8.5 inch (216 mm)
Depth 9.25 inch (235 mm)
Material Steel; Steel Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402-4H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details