Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Freestanding Enclosures 2STFS747524SS

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X Complies with NEMA Type 3R, 12, 13, 4, 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 12 gauge 304 or 316L stainless steel with smooth, continuously welded seams. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with bullet style, heavy duty, lift off hinges. Formed 10 gauge steel inner panel is provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Seamless poured-in place gasket. Stainless steel door handles complete with padlock hasp. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Door and enclosure are natural stainless steel with a smooth, brushed finish.. Inner panel is finished in white powder coating. Accessories Wash Down Floor Stand Kit Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H1 - H2 - W - D - H - W 2STFS747512SS - 2STFS747512S16 - 74.13 79.49 75.13 12.13 68.00 68.00 2STFS747518SS - 2STFS747518S16 - 74.13 79.49 75.13 18.13 68.00 68.00 2STFS747524SS - 2STFS747524S16 - 74.13 79.49 75.13 24.13 68.00 68.00
Request a Quote
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X Complies with NEMA Type 3R, 12, 13, 4, 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 12 gauge 304 or 316L stainless steel with smooth, continuously welded seams. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with bullet style, heavy duty, lift off hinges. Formed 10 gauge steel inner panel is provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Seamless poured-in place gasket. Stainless steel door handles complete with padlock hasp. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Door and enclosure are natural stainless steel with a smooth, brushed finish.. Inner panel is finished in white powder coating. Accessories Wash Down Floor Stand Kit Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H1 - H2 - W - D - H - W 2STFS747512SS - 2STFS747512S16 - 74.13 79.49 75.13 12.13 68.00 68.00 2STFS747518SS - 2STFS747518S16 - 74.13 79.49 75.13 18.13 68.00 68.00 2STFS747524SS - 2STFS747524S16 - 74.13 79.49 75.13 24.13 68.00 68.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Freestanding Enclosures - 2STFS747524SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Freestanding Enclosures
2STFS747524SS
Electrical - Stainless Steel - Freestanding Enclosures 2STFS747524SS
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications. 20° sloped top prevents water from resting on top of enclosure. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X Complies with NEMA Type 3R, 12, 13, 4, 4X IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed from 12 gauge 304 or 316L stainless steel with smooth, continuously welded seams. Flange trough collar (FTC) around door opening excludes liquids and contaminants. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with bullet style, heavy duty, lift off hinges. Formed 10 gauge steel inner panel is provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing. Seamless poured-in place gasket. Stainless steel door handles complete with padlock hasp. A provision for mounting fluorescent lighting is provided. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Door and enclosure are natural stainless steel with a smooth, brushed finish.. Inner panel is finished in white powder coating. Accessories Wash Down Floor Stand Kit Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H1 - H2 - W - D - H - W 2STFS747512SS - 2STFS747512S16 - 74.13 79.49 75.13 12.13 68.00 68.00 2STFS747518SS - 2STFS747518S16 - 74.13 79.49 75.13 18.13 68.00 68.00 2STFS747524SS - 2STFS747524S16 - 74.13 79.49 75.13 24.13 68.00 68.00

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for larger applications.
  • 20° sloped top prevents water from resting on top of enclosure.

Standards

  • UL 508A Type 3R, 12, 4, 4X
  • CSA Type 3R, 12, 4, 4X
  • Complies with
    • NEMA Type 3R, 12, 13, 4, 4X
    • IEC 60529, IP66
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 12 gauge 304 or 316L stainless steel with smooth, continuously welded seams.
  • Flange trough collar (FTC) around door opening excludes liquids and contaminants.
  • Heavy duty lifting eyes are anchored into reinforced top corners.
  • Removable doors are secured with bullet style, heavy duty, lift off hinges.
  • Formed 10 gauge steel inner panel is provided on collar studs.
  • Panel supports are provided.
  • Center post is removable, providing easy panel installation.
  • Heavy duty three point latching mechanism with heavy duty roller ends is provided for ease of door closing.
  • Seamless poured-in place gasket.
  • Stainless steel door handles complete with padlock hasp.
  • A provision for mounting fluorescent lighting is provided.
  • A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided for the inside of the door.

Finish

  • Door and enclosure are natural stainless steel with a smooth, brushed finish..
  • Inner panel is finished in white powder coating.

Accessories

  • Wash Down Floor Stand Kit
  • Door Stop Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part Number - Part Number - H1 - H2 - W - D - H - W
2STFS747512SS - 2STFS747512S16 - 74.13 79.49 75.13 12.13 68.00 68.00
2STFS747518SS - 2STFS747518S16 - 74.13 79.49 75.13 18.13 68.00 68.00
2STFS747524SS - 2STFS747524S16 - 74.13 79.49 75.13 24.13 68.00 68.00

Supplier's Site
Enclosures, Boxes, & Cases - 2STFS747524SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2STFS747524SS
Enclosures, Boxes, & Cases 2STFS747524SS
SLOPE TOP 2DR FREEST 304SS

SLOPE TOP 2DR FREEST 304SS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2STFS747524SS 2STFS747524SS
Product Name Electrical - Stainless Steel - Freestanding Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 1414PHRGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers