Hammond Manufacturing Company Inc. Datasheets for Terminal and Junction Boxes

Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 26
Product Name Notes
Description: Inner panel for 1554 and 1555 series enclosures. Made from 16ga galvanized steel Includes hardware for mounting panel to enclosure.
Description Replacement gaskets for Hammond 1554, 1555, and 1555F series enclosures Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Sold in pairs
Features: Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.) Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features...
Features Constructed in 14-gauge steel (frame) and 14-gauge steel (rails). Choice of two depths 24.5”, and 31.5” usable depth. Sloped panel height of 17.5" (10 U). Front panel height of...
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved...
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries...
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look...
Key Features: Inner Panel designed to fit 1557 series enclosures Made from 0.081" thick aluminum Includes hardware to mount the panel to the inside of the enclosure
Key Features Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). “Styled” lid version has three main advantages over our flat...
Standards IP66 NEMA 4, 4X, 6, 6P, 12 & 13 6 pushbutton enclosures do not meet Type 6/6P UL94 5VA Construction Electronic instrument enclosures, designed for mounting printed circuit boards...

<< Prev Next >>