Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 515-0950

Description
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled
Request a Quote Datasheet
Description
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 515-0950 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
515-0950
Small Enclosures - General Purpose Metal 515-0950
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled

Key Features:

  • 18 ga. steel base for extra strength
  • Easy to machine - aluminum top panels are 0.064” thick aluminum.
  • Sides include vertical rows of ventilation
  • Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey).
  • Comes with four self adhesive rubber feet and required hardware.
  • Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws).

Three sizes come with a steel rear surface.
15 degree slope
30 degree slope
Shown unassembled

Supplier's Site
Boxes - HM2166-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Slanted Top 11.830"" L x 7.870"" W (300.48mm x 199.90mm) X 2.270"" (57.66mm)"

"Console Metal, Steel Gray Slanted Top 11.830"" L x 7.870"" W (300.48mm x 199.90mm) X 2.270"" (57.66mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 515-0950 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
515-0950
Enclosures, Boxes, & Cases 515-0950
PANEL/CASE

PANEL/CASE

Buy Now
ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;11.7X7.7X2.13 - 70165898 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;11.7X7.7X2.13
70165898
ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;11.7X7.7X2.13 70165898
ENCLOSURE;ALUMINUM;1 5 DEGREE SLOPE;VENTED SIDES;11.7X7.7X2.13

ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;11.7X7.7X2.13

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 515-0950 HM2166-ND 515-0950 70165898
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;11.7X7.7X2.13
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures; Console Enclosures
Length 11.7 inch (297 mm) 2.13 inch (54.1 mm)
Width 7.7 inch (196 mm) 11.7 inch (297 mm)
Depth 2.13 inch (54.1 mm) 7.7 inch (196 mm)
Material Steel; Steel Steel Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418N4ALE10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Features Hinged Cover
View Details
Electrical - Mild Steel - Junction Boxes - 1438O - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHO10LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers