Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 500-0930

Description
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled
Request a Quote Datasheet
Description
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 500-0930 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
500-0930
Small Enclosures - General Purpose Metal 500-0930
Key Features: 18 ga. steel base for extra strength Easy to machine - aluminum top panels are 0.064” thick aluminum. Sides include vertical rows of ventilation Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey). Comes with four self adhesive rubber feet and required hardware. Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws). Three sizes come with a steel rear surface. 15 degree slope 30 degree slope Shown unassembled

Key Features:

  • 18 ga. steel base for extra strength
  • Easy to machine - aluminum top panels are 0.064” thick aluminum.
  • Sides include vertical rows of ventilation
  • Sold pre-assembled with a two tone grey powder paint finish (base is dark satin gray, slope top is smooth light grey).
  • Comes with four self adhesive rubber feet and required hardware.
  • Replacement screws SC19482-50 (Pkg. of 50, Philips head - #6 X 1/4” self tapping screws).

Three sizes come with a steel rear surface.
15 degree slope
30 degree slope
Shown unassembled

Supplier's Site
Boxes - HM2157-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Slanted Top 7.150"" L x 7.110"" W (181.61mm x 180.59mm) X 2.270"" (57.66mm)"

"Console Metal, Steel Gray Slanted Top 7.150"" L x 7.110"" W (181.61mm x 180.59mm) X 2.270"" (57.66mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 500-0930 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
500-0930
Enclosures, Boxes, & Cases 500-0930
PANEL/CASE

PANEL/CASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 500-0930 HM2157-ND 500-0930
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Junction Box
Length 7 inch (178 mm)
Width 7 inch (178 mm)
Depth 2.13 inch (54.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Boxes - 164-1414N4SSELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Small Enclosures - General Purpose Metal - 1411FBSBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 515-0920 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
3 suppliers