Key Features:
Outside View
Inside View
Upside Down View
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: mm. Switch units to: inch
- - Designed For - -
Part Number - Part Number - P.C.B. - - -
Black Anodize - Clear Anodize - Width - Length - Width - Height
431609 - 531609 - 85mm 100 90 51
431612 - 531612 - 85mm 150 90 51
431610 - 531610 - 85mm 200 90 51
431611 - 531611 - 100mm 125 105 60
- 531621 - 100mm 165 105 60
- - 100mm 225 105 60
- - 100mm 285 105 60
Hammond Sinkbox series of PCB mounting enclosures provides the user with a robust and reliable product which can be used in a comprehensive range of applications. Thanks to the single piece aluminium extrusion design of the Sinkbox series, the range of enclosures provides exeptional protection
Internal extrusion comes equipped with various slots for PCB positioning providing various customisation options for your application. Anodized finish with a choice of either black or clear. External fins on the outer side of the PCB provide extra heat dissipation and acts like a heatsink. Conduction cooling made possible from the design of the enclosure for attached components. Molded black plastic bezels provide protection for the enclosure
Internal Dimensions = 200 x 82 x 37.8mm
Internal Length = 200 mm
Internal Width = 82 mm
Internal Height = 37.8 mm
Body Material = Aluminium
Series = 431
Box Metal, Aluminum Black End Panel(s) 7.874" L x 3.524" W (200.00mm x 89.50mm) X 2.000" (50.80mm)
Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 431610 | 8671284 | HM5140-ND |
Product Name | Small Enclosures - Extruded Enclosures | Boxes | |
Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | Junction Box |
Length | 7.87 inch (200 mm) | 7.87 inch (200 mm) | |
Width | 3.54 inch (89.92 mm) | 3.52 inch (89.51 mm) | |
Depth | 2.01 inch (51.05 mm) | 2 inch (50.8 mm) |