Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 2SQI7

Description
N 2000 7 MM SQUARE INSERT
Request a Quote Datasheet
Description
N 2000 7 MM SQUARE INSERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 2SQI7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2SQI7
Enclosures Accessories and Hardware 2SQI7
N 2000 7 MM SQUARE INSERT

N 2000 7 MM SQUARE INSERT

Buy Now
Rack Accessories - 2SQI7 - 2SQI7 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - 2SQI7
2SQI7
Rack Accessories - 2SQI7 2SQI7
Manufacturer: Hammond Manufacturing Win Source Part Number: 769627-2SQI7 Series: HMEIN Features: 7mm Square Accessory Type: Insert For Use With/Related Products: HME Series Categories: Boxes, Enclosures, Racks Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 769627-2SQI7
Series: HMEIN
Features: 7mm Square
Accessory Type: Insert
For Use With/Related Products: HME Series
Categories: Boxes, Enclosures, Racks
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2SQI7 2SQI7
Product Name Enclosures Accessories and Hardware Rack Accessories - 2SQI7
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418AR6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details