TE Connectivity Rectangular Connector Hoods & Bases T1240160140-001

Description
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1240160140-001 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1240160140-001
Rectangular Connector Hoods & Bases T1240160140-001
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top & Side

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Clip
  • Thread Size : M40

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1240160140-001
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details