TE Connectivity Rectangular Connector Hoods & Bases T1170061120-009

Description
Body Features Primary Product Color : Silver Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 55 MM  [2.165 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : M20 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 9 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Silver Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 55 MM  [2.165 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : M20 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 9 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1170061120-009 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1170061120-009
Rectangular Connector Hoods & Bases T1170061120-009
Body Features Primary Product Color : Silver Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 55 MM  [2.165 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : M20 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 9 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes

Body Features


  • Primary Product Color : Silver

Dimensions


  • Product Height : 90 MM  [3.543 INCH ]
  • Product Length : 96 MM  [3.78 INCH ]
  • Product Width : 55 MM  [2.165 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Locking Device Location : Hood
  • Thread Size : M20

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 9

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1170061120-009
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details
I/O Connectors - 1367147-3 - Powell Electronics, Inc.
Specs
Type Cap
View Details
2 suppliers