TE Connectivity
Rectangular Connector Hoods & Bases
T1246240136-000
Description
Body Features Cable Entry Location : Top
Mechanical Attachment Thread Size : PG36
Product Type Features Hood & Base Connector Product Type : Hood
Request a Quote
Email Supplier
Description
Body Features Cable Entry Location : Top
Mechanical Attachment Thread Size : PG36
Product Type Features Hood & Base Connector Product Type : Hood
Request a Quote
Email Supplier
Suppliers
Body Features Cable Entry Location : Top
Mechanical Attachment Thread Size : PG36
Product Type Features Hood & Base Connector Product Type : Hood
Body Features
- Cable Entry Location : Top
Mechanical Attachment
Product Type Features
- Hood & Base Connector Product Type : Hood
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
T1246240136-000 |
|
Product Name
|
Rectangular Connector Hoods & Bases |
|
Type
|
Base
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Rectangular
Wire Entry
Side Entry
Material
Die cast zinc
View Details