TE Connectivity Rectangular Connector Hoods & Bases T1130165132-001

Description
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote
Description
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1130165132-001 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1130165132-001
Rectangular Connector Hoods & Bases T1130165132-001
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes

Body Features


  • Cable Entry Location : Bottom

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Thread Size : M32

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1130165132-001
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391680 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details