TE Connectivity Rectangular Connector Hoods & Bases T1190162525-000

Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1190162525-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1190162525-000
Rectangular Connector Hoods & Bases T1190162525-000
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Product Type Features Hood & Base Connector Product Type : Hood Sealable : No

Body Features


  • Cable Entry Location : Top & Side
  • Primary Product Color : Gray

Housing Features


  • Housing Material : Aluminum Alloy

Mechanical Attachment


  • Hood & Base Locking Device Type : 2 Lever Locking

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1190162525-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products