TE Connectivity Rectangular Connector Hoods & Bases T1240240221-100

Description
Body Features Cable Entry Location : Bottom Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : 2PG21 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Bottom Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : 2PG21 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1240240221-100 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1240240221-100
Rectangular Connector Hoods & Bases T1240240221-100
Body Features Cable Entry Location : Bottom Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : 2PG21 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Bottom

Dimensions


  • Product Height : 76 MM  [2.992 INCH ]
  • Product Length : 120 MM  [4.724 INCH ]
  • Product Width : 43 MM  [1.693 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking
  • Locking Device Location : Hood
  • Thread Size : 2PG21

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1240240221-100
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products