TE Connectivity Automotive Connector Caps & Covers SRN21

Description
Body Features Primary Product Color : Black Primary Product Material : Polychloroprene Dimensions Compatible Cable Bundle Diameter Range : 0 - 22 MM  [0 - .866 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Seal Ring Sealable : Yes Usage Conditions Compatible With Connector Style : Plug, Receptacle Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polychloroprene Dimensions Compatible Cable Bundle Diameter Range : 0 - 22 MM  [0 - .866 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Seal Ring Sealable : Yes Usage Conditions Compatible With Connector Style : Plug, Receptacle Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - SRN21 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
SRN21
Automotive Connector Caps & Covers SRN21
Body Features Primary Product Color : Black Primary Product Material : Polychloroprene Dimensions Compatible Cable Bundle Diameter Range : 0 - 22 MM  [0 - .866 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Seal Ring Sealable : Yes Usage Conditions Compatible With Connector Style : Plug, Receptacle Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polychloroprene

Dimensions


  • Compatible Cable Bundle Diameter Range : 0 - 22 MM  [0 - .866 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94V-0

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Seal Ring
  • Sealable : Yes

Usage Conditions


  • Compatible With Connector Style : Plug, Receptacle
  • Operating Temperature (Max) : 134 DEGC  [273 DEGF ]
  • Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number SRN21
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products