TE Connectivity Rectangular Connector Hoods & Bases T0923004002-001

Description
Body Features Primary Product Color : Gray Dimensions Product Height : 37.4 MM  [1.472 INCH ] Product Length : 49.8 MM  [1.96 INCH ] Product Width : 56.6 MM  [2.228 INCH ] Housing Features Housing Material : Nylon Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Hood & Base Connector Product Type : Base Housing
Request a Quote
Description
Body Features Primary Product Color : Gray Dimensions Product Height : 37.4 MM  [1.472 INCH ] Product Length : 49.8 MM  [1.96 INCH ] Product Width : 56.6 MM  [2.228 INCH ] Housing Features Housing Material : Nylon Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Hood & Base Connector Product Type : Base Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T0923004002-001 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T0923004002-001
Rectangular Connector Hoods & Bases T0923004002-001
Body Features Primary Product Color : Gray Dimensions Product Height : 37.4 MM  [1.472 INCH ] Product Length : 49.8 MM  [1.96 INCH ] Product Width : 56.6 MM  [2.228 INCH ] Housing Features Housing Material : Nylon Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Hood & Base Connector Product Type : Base Housing

Body Features


  • Primary Product Color : Gray

Dimensions


  • Product Height : 37.4 MM  [1.472 INCH ]
  • Product Length : 49.8 MM  [1.96 INCH ]
  • Product Width : 56.6 MM  [2.228 INCH ]

Housing Features


  • Housing Material : Nylon

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Lever

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 20

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T0923004002-001
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390759 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details