TE Connectivity Rectangular Connector Hoods & Bases T1082242240-000

Description
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1082242240-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1082242240-000
Rectangular Connector Hoods & Bases T1082242240-000
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes

Body Features


  • Cable Entry Location : Top & Side

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Thread Size : 2M40

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1082242240-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products