TE Connectivity Rectangular Connector Hoods & Bases T1170161121-009

Description
Body Features Primary Product Color : Silver Dimensions Product Height : 100 MM  [3.937 INCH ] Product Length : 126 MM  [4.961 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG21 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 6 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Silver Dimensions Product Height : 100 MM  [3.937 INCH ] Product Length : 126 MM  [4.961 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG21 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 6 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1170161121-009 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1170161121-009
Rectangular Connector Hoods & Bases T1170161121-009
Body Features Primary Product Color : Silver Dimensions Product Height : 100 MM  [3.937 INCH ] Product Length : 126 MM  [4.961 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG21 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 6 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes

Body Features


  • Primary Product Color : Silver

Dimensions


  • Product Height : 100 MM  [3.937 INCH ]
  • Product Length : 126 MM  [4.961 INCH ]
  • Product Width : 57 MM  [2.244 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Locking Device Location : Hood
  • Thread Size : PG21

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 6

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1170161121-009
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products