Schneider Electric Push Button Switches XB5FA61

Description
Schneider Electric XB5FA61
Request a Quote Datasheet
Description
Schneider Electric XB5FA61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1853605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853605
Push Button Switches 1853605
Schneider Electric XB5FA61

Schneider Electric XB5FA61

Supplier's Site
Pushbutton Switches - 4008-XB5FA61-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5FA61-ND
Pushbutton Switches 4008-XB5FA61-ND
HARMONY XB5, ANTIMICROBIAL PUSH

HARMONY XB5, ANTIMICROBIAL PUSH

Buy Now Datasheet
Pb Sw, Spst-No, 6A, 120V, Blue, Panel; Product Range Schneider Electric - 74AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No, 6A, 120V, Blue, Panel; Product Range Schneider Electric
74AH3531
Pb Sw, Spst-No, 6A, 120V, Blue, Panel; Product Range Schneider Electric 74AH3531
PB SW, SPST-NO, 6A, 120V, BLUE, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SW, SPST-NO, 6A, 120V, BLUE, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - XB5FA61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB5FA61
Switches - Pushbutton Switches XB5FA61
HARMONY XB5, ANTIMICROBIAL PUSH

HARMONY XB5, ANTIMICROBIAL PUSH

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1853605 4008-XB5FA61-ND 74AH3531 XB5FA61
Product Name Push Button Switches Pushbutton Switches Pb Sw, Spst-No, 6A, 120V, Blue, Panel; Product Range Schneider Electric Switches - Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; Pilot Light; RoHS DustProof RoHS
Pushbutton Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT073 - Powell Electronics, Inc.
NKK Switches
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 15964 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details