ILLUMINATED MONOLITHIC PUSH BUTT
Pushbutton Switches IPB Latching Rect. red 24V 1 NO/NC
PB SWITCH, ILLUM, SPDT, 1A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes
ILLUMINATED MONOLITHIC PUSH BUTT
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6EDF4B1P-ND | XB6EDF4B1P | 77Y6280 | XB6EDF4B1P |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 1A, Red; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade | |||
| Features | DustProof; Illuminated Switch | Illuminated Switch | RoHS |