Schneider Electric Push Button Switches XB6DW1B1B

Description
Schneider Electric XB6DW1B1B
Request a Quote Datasheet
Description
Schneider Electric XB6DW1B1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8171194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8171194
Push Button Switches 8171194
Schneider Electric XB6DW1B1B

Schneider Electric XB6DW1B1B

Supplier's Site
Pushbutton Switches - 4008-XB6DW1B1B-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6DW1B1B-ND
Pushbutton Switches 4008-XB6DW1B1B-ND
COMPLETE ILLUMINATED PUSH BUTTON

COMPLETE ILLUMINATED PUSH BUTTON

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DW1B1B
Pushbutton Switches XB6DW1B1B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet
Switches - Pushbutton Switches - XB6DW1B1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6DW1B1B
Switches - Pushbutton Switches XB6DW1B1B
COMPLETE ILLUMINATED PUSH BUTTON

COMPLETE ILLUMINATED PUSH BUTTON

Supplier's Site
Pb Switch, Spst-No, 3A, 120Vac, Panel; Product Range Schneider Electric - 17C8178 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 3A, 120Vac, Panel; Product Range Schneider Electric
17C8178
Pb Switch, Spst-No, 3A, 120Vac, Panel; Product Range Schneider Electric 17C8178
PB SWITCH, SPST-NO, 3A, 120VAC, PANEL; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Flush; Actuator / Cap Colour:White RoHS Compliant: Yes

PB SWITCH, SPST-NO, 3A, 120VAC, PANEL; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular Flush; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8171194 4008-XB6DW1B1B-ND XB6DW1B1B XB6DW1B1B 17C8178
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 3A, 120Vac, Panel; Product Range Schneider Electric
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Quick connect, solder tag Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 102719 - RS Components, Ltd.
Specs
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 1 NO/1 NC
Features RoHS
View Details