Schneider Electric Pushbutton Switches ZB4BW0B32

Description
COMPLETE BODY/CONTACT ASSEMBLY A
Request a Quote Datasheet
Description
COMPLETE BODY/CONTACT ASSEMBLY A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-ZB4BW0B32-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-ZB4BW0B32-ND
Pushbutton Switches 4008-ZB4BW0B32-ND
COMPLETE BODY/CONTACT ASSEMBLY A

COMPLETE BODY/CONTACT ASSEMBLY A

Buy Now Datasheet
Switches - Pushbutton Switches - ZB4BW0B32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ZB4BW0B32
Switches - Pushbutton Switches ZB4BW0B32
COMPLETE BODY/CONTACT ASSEMBLY A

COMPLETE BODY/CONTACT ASSEMBLY A

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4008-ZB4BW0B32-ND ZB4BW0B32
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details