Schneider Electric Pushbutton Switches XB6EAW1B2P

Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet
Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6EAW1B2P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6EAW1B2P-ND
Pushbutton Switches 4008-XB6EAW1B2P-ND
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAW1B2P
Pushbutton Switches XB6EAW1B2P
Pushbutton Switches IPB SPG Ret Round white 24V 2 NO/NC

Pushbutton Switches IPB SPG Ret Round white 24V 2 NO/NC

Buy Now Datasheet
Switches - Pushbutton Switches - XB6EAW1B2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6EAW1B2P
Switches - Pushbutton Switches XB6EAW1B2P
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Supplier's Site
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric - 77Y6160 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric
77Y6160
Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric 77Y6160
PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6EAW1B2P-ND XB6EAW1B2P XB6EAW1B2P 77Y6160
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Illum, Dpdt, 1.5A, White; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NC Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade Solder Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364703-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details