Schneider Electric Pushbutton Switches XB6ECF5J1P

Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet
Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6ECF5J1P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6ECF5J1P-ND
Pushbutton Switches 4008-XB6ECF5J1P-ND
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6ECF5J1P
Pushbutton Switches XB6ECF5J1P
Pushbutton Switches IPB Latching Square YEL 12V 1 NO/NC

Pushbutton Switches IPB Latching Square YEL 12V 1 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Spdt, 1A, Yellow; Product Range Schneider Electric - 77Y6209 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1A, Yellow; Product Range Schneider Electric
77Y6209
Pb Switch, Illum, Spdt, 1A, Yellow; Product Range Schneider Electric 77Y6209
PB SWITCH, ILLUM, SPDT, 1A, YELLOW; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1A, YELLOW; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - XB6ECF5J1P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6ECF5J1P
Switches - Pushbutton Switches XB6ECF5J1P
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6ECF5J1P-ND XB6ECF5J1P 77Y6209 XB6ECF5J1P
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Spdt, 1A, Yellow; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features DustProof; Illuminated Switch Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers