Schneider Electric Pushbutton Switches XB6EDW4B2P

Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet
Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6EDW4B2P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6EDW4B2P-ND
Pushbutton Switches 4008-XB6EDW4B2P-ND
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Buy Now Datasheet
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric - 77Y6321 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric
77Y6321
Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric 77Y6321
PB SWITCH, ILLUM, DPDT, 1.5A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1.5A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - XB6EDW4B2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6EDW4B2P
Switches - Pushbutton Switches XB6EDW4B2P
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EDW4B2P
Pushbutton Switches XB6EDW4B2P
Pushbutton Switches IPB Spring Ret, Rect., red, 24V, 2 NO/NC

Pushbutton Switches IPB Spring Ret, Rect., red, 24V, 2 NO/NC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6EDW4B2P-ND 77Y6321 XB6EDW4B2P XB6EDW4B2P
Product Name Pushbutton Switches Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Rectangular, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT); DPDT Double Pole, Single Throw (DPST); DPST-NC
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPPJ8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Process Sealed Subminiature Pushbutton - AB25AB-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 4731986 - Radwell International
Allen-Bradley / Rockwell Automation
View Details