Schneider Electric Pushbutton Switches XB6EAF8B2P

Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet
Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6EAF8B2P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6EAF8B2P-ND
Pushbutton Switches 4008-XB6EAF8B2P-ND
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Buy Now Datasheet
Switches - Pushbutton Switches - XB6EAF8B2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6EAF8B2P
Switches - Pushbutton Switches XB6EAF8B2P
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAF8B2P
Pushbutton Switches XB6EAF8B2P
Pushbutton Switches IPB Latching Round orange 24V2 NO/NC

Pushbutton Switches IPB Latching Round orange 24V2 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric - 77Y6141 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric
77Y6141
Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric 77Y6141
PB SWITCH, ILLUM, DPDT, 1A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6EAF8B2P-ND XB6EAF8B2P XB6EAF8B2P 77Y6141
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NC Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 660 - M1R 660-11-K-Y 0,5M -1537 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1444321 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Configuration Normally Closed (NC)
View Details