Schneider Electric Pushbutton Switches XB6EAW3B2P

Description
IPB SPG RET, ROUND, GREEN, 24V,
Request a Quote Datasheet
Description
IPB SPG RET, ROUND, GREEN, 24V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6EAW3B2P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6EAW3B2P-ND
Pushbutton Switches 4008-XB6EAW3B2P-ND
IPB SPG RET, ROUND, GREEN, 24V,

IPB SPG RET, ROUND, GREEN, 24V,

Buy Now Datasheet
Switches - Pushbutton Switches - XB6EAW3B2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6EAW3B2P
Switches - Pushbutton Switches XB6EAW3B2P
IPB SPG RET, ROUND, GREEN, 24V,

IPB SPG RET, ROUND, GREEN, 24V,

Supplier's Site
Pb Switch, Dpdt, 1.5A, 120V; Switch Operation Schneider Electric - 92AH6281 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 1.5A, 120V; Switch Operation Schneider Electric
92AH6281
Pb Switch, Dpdt, 1.5A, 120V; Switch Operation Schneider Electric 92AH6281
PB SWITCH, DPDT, 1.5A, 120V; Switch Operation:Momentary; Illumination Colour:Green; Product Range:Harmony XB6 Series; Pushbutton Actuator Style:Flush; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes

PB SWITCH, DPDT, 1.5A, 120V; Switch Operation:Momentary; Illumination Colour:Green; Product Range:Harmony XB6 Series; Pushbutton Actuator Style:Flush; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAW3B2P
Pushbutton Switches XB6EAW3B2P
Pushbutton Switches IPB SPG Ret Round green 24V 2 NO/NC

Pushbutton Switches IPB SPG Ret Round green 24V 2 NO/NC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6EAW3B2P-ND XB6EAW3B2P 92AH6281 XB6EAW3B2P
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Dpdt, 1.5A, 120V; Switch Operation Schneider Electric Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder Terminals; Quick Connect, Solder Solder Terminal
Features DustProof; Illuminated Switch RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Flush Push Buttons - 2ALF4LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15CV - NKK Switches
Specs
Actuator Specifications Round, Plunger
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers