HARMONY XB5, ANTIMICROBIAL PUSH
HARMONY XB5, ANTIMICROBIAL PUSH
PB SWITCH, SPST, 6A, 120VAC, PANEL, RED; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1853602 | 4008-XB5FA42-ND | XB5FA42 | 74AH3528 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 6A, 120Vac, Panel, Red; Product Range Schneider Electric |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary Spring Return | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |
| Switching Mechanism | Nc | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof | RoHS | |
| Pushbutton Material | Thermoplastic / Plastic |