Schneider Electric Pushbutton Switches ZB5AW0M11

Description
COMPLETE BODY/CONTACT ASSEMBLY A
Request a Quote Datasheet
Description
COMPLETE BODY/CONTACT ASSEMBLY A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-ZB5AW0M11-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-ZB5AW0M11-ND
Pushbutton Switches 4008-ZB5AW0M11-ND
COMPLETE BODY/CONTACT ASSEMBLY A

COMPLETE BODY/CONTACT ASSEMBLY A

Buy Now Datasheet
Push Button Contact Blocks & Light Blocks - 1799499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Contact Blocks & Light Blocks
1799499
Push Button Contact Blocks & Light Blocks 1799499
Schneider Electric ZB5AW0M11 Light Block

Schneider Electric ZB5AW0M11 Light Block

Supplier's Site
Switches - Pushbutton Switches - ZB5AW0M11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ZB5AW0M11
Switches - Pushbutton Switches ZB5AW0M11
COMPLETE BODY/CONTACT ASSEMBLY A

COMPLETE BODY/CONTACT ASSEMBLY A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-ZB5AW0M11-ND 1799499 ZB5AW0M11
Product Name Pushbutton Switches Push Button Contact Blocks & Light Blocks Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Spno Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals; Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details