COMPLETE ILLUMINATED PUSH BUTTON
COMPLETE ILLUMINATED PUSH BUTTON
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
ILLUM PB SWITCH, YEL, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6DF5B1B-ND | XB6DF5B1B | XB6DF5B1B | 17C8175 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Illum Pb Switch, Yel, Spst-No, 3A, 120V; Product Range Schneider Electric |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Latching | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick Connect/Blade |