Schneider Electric Pushbutton Switches XB5FA3341

Description
HARMONY XB5, ANTIMICROBIAL PUSH
Request a Quote Datasheet
Description
HARMONY XB5, ANTIMICROBIAL PUSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB5FA3341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5FA3341-ND
Pushbutton Switches 4008-XB5FA3341-ND
HARMONY XB5, ANTIMICROBIAL PUSH

HARMONY XB5, ANTIMICROBIAL PUSH

Buy Now Datasheet
Push Button Switches - 1853597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853597
Push Button Switches 1853597
Schneider Electric XB5FA3341

Schneider Electric XB5FA3341

Supplier's Site
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric - 74AH3526 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric
74AH3526
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric 74AH3526
PB SWITCH, SPST-NO, 6A, 120V, WHT, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NO, 6A, 120V, WHT, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - XB5FA3341 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB5FA3341
Switches - Pushbutton Switches XB5FA3341
HARMONY XB5, ANTIMICROBIAL PUSH

HARMONY XB5, ANTIMICROBIAL PUSH

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB5FA3341-ND 1853597 74AH3526 XB5FA3341
Product Name Pushbutton Switches Push Button Switches Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Closed (NC) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Nc Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00B - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1450621 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 2nf
View Details