Schneider Electric XB6EDW1B1P
ILLUMINATED MONOLITHIC PUSH BUTT
ILLUMINATED MONOLITHIC PUSH BUTT
Pushbutton Switches IPB Spring Ret, Rect., white, 24V, 1 NO/NC
PB SWITCH, ILLUM, SPDT, 1.5A, WHITE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6102411 | 4008-XB6EDW1B1P-ND | XB6EDW1B1P | XB6EDW1B1P | 77Y6312 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 1.5A, White; Product Range Schneider Electric |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Spdt-no/nc | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | ||
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton |