Schneider Electric Pushbutton Switches ZB5AW0B53

Description
COMPLETE BODY/CONTACT ASSEMBLY A
Request a Quote Datasheet
Description
COMPLETE BODY/CONTACT ASSEMBLY A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-ZB5AW0B53-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-ZB5AW0B53-ND
Pushbutton Switches 4008-ZB5AW0B53-ND
COMPLETE BODY/CONTACT ASSEMBLY A

COMPLETE BODY/CONTACT ASSEMBLY A

Buy Now Datasheet
Switches - Pushbutton Switches - ZB5AW0B53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ZB5AW0B53
Switches - Pushbutton Switches ZB5AW0B53
COMPLETE BODY/CONTACT ASSEMBLY A

COMPLETE BODY/CONTACT ASSEMBLY A

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4008-ZB5AW0B53-ND ZB5AW0B53
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.1110.7098-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers