Schneider Electric XB5AW3465
HARMONY XB5, ILLUMINATED PUSH BU
HARMONY XB5, ILLUMINATED PUSH BU
Pushbutton Switches PUSH BUTTON LED 24V 22MM XB5B
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8151840 | 4008-XB5AW3465-ND | XB5AW3465 | XB5AW3465 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals | Screw |
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch |