ILLUMINATED MONOLITHIC PUSH BUTT
Schneider Electric XB6EAW3B1P
PB SWITCH, ILLUM, SPDT, 1.5A, GREEN; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
PB SWITCH, SPDT, 1.5A, 120V; Switch Operation:Momentary;
ILLUMINATED MONOLITHIC PUSH BUTT
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6EAW3B1P-ND | 2118473 | 77Y6162 | 55AJ3647 | XB6EAW3B1P |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Illum, Spdt, 1.5A, Green; Product Range Schneider Electric | Pb Switch, Spdt, 1.5A, 120V; Switch Operation Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | Solder Terminals; Quick Connect, Solder | |||
| Features | DustProof; Illuminated Switch | Illuminated Switch | RoHS | RoHS |