COMPLETE BODY/CONTACT ASSEMBLY A
COMPLETE BODY/CONTACT ASSEMBLY A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-ZB5AW0B43-ND | ZB5AW0B43 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO |
| Terminal Type | Screw Terminals | Screw Terminals |