COMPLETE PUSH BUTTON, HARMONY XB
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
COMPLETE PUSH BUTTON, HARMONY XB
PUSHBUTTON, 240VAC 1.5AMP XB6 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6CA22B-ND | XB6CA22B | XB6CA22B | 57691992 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Configuration | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Quick Connect/Blade |