Schneider Electric Push Button Switches XB5FW35B5

Description
Schneider Electric XB5FW35B5
Request a Quote Datasheet
Description
Schneider Electric XB5FW35B5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1853570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853570
Push Button Switches 1853570
Schneider Electric XB5FW35B5

Schneider Electric XB5FW35B5

Supplier's Site
Pushbutton Switches - 4008-XB5FW35B5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5FW35B5-ND
Pushbutton Switches 4008-XB5FW35B5-ND
HARMONY XB5, ANTIMICROBIAL ILLUM

HARMONY XB5, ANTIMICROBIAL ILLUM

Buy Now Datasheet
Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric - 74AH3589 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric
74AH3589
Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric 74AH3589
PB SW, SPST-NO/NC, 6A, 120V, ORG, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SW, SPST-NO/NC, 6A, 120V, ORG, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - XB5FW35B5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB5FW35B5
Switches - Pushbutton Switches XB5FW35B5
HARMONY XB5, ANTIMICROBIAL ILLUM

HARMONY XB5, ANTIMICROBIAL ILLUM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1853570 4008-XB5FW35B5-ND 74AH3589 XB5FW35B5
Product Name Push Button Switches Pushbutton Switches Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric Switches - Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Switching Mechanism Single Pole, Double Throw (SPDT); Spdt Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Features Illuminated Switch; RoHS DustProof; Illuminated Switch RoHS
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758295 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details