Schneider Electric Pushbutton Switches XB6ECF6B1P

Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet
Description
ILLUMINATED MONOLITHIC PUSH BUTT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6ECF6B1P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6ECF6B1P-ND
Pushbutton Switches 4008-XB6ECF6B1P-ND
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Buy Now Datasheet
Switches - Pushbutton Switches - XB6ECF6B1P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB6ECF6B1P
Switches - Pushbutton Switches XB6ECF6B1P
ILLUMINATED MONOLITHIC PUSH BUTT

ILLUMINATED MONOLITHIC PUSH BUTT

Supplier's Site
Pb Switch, Illum, Spdt, 1A, Blue; Product Range Schneider Electric - 77Y6211 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1A, Blue; Product Range Schneider Electric
77Y6211
Pb Switch, Illum, Spdt, 1A, Blue; Product Range Schneider Electric 77Y6211
PB SWITCH, ILLUM, SPDT, 1A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6ECF6B1P
Pushbutton Switches XB6ECF6B1P
Pushbutton Switches IPB Latching Square blue 24V 1 NO/NC

Pushbutton Switches IPB Latching Square blue 24V 1 NO/NC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6ECF6B1P-ND XB6ECF6B1P 77Y6211 XB6ECF6B1P
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Illum, Spdt, 1A, Blue; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features DustProof; Illuminated Switch RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JWM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 359202 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Micro switches - M 689 - M 689-11-1-P4-AUNI -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details