HARMONY XB5, ILLUMINATED PUSH BU
Schneider Electric XB5AW3365
Pushbutton Switches PUSH BUTTON LED 240VAC 60HZ 22MMXB5B
HARMONY XB5, ILLUMINATED PUSH BU
PUSHBUTTON, LED 250V 22MM XB5B +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5AW3365-ND | 2118467 | XB5AW3365 | XB5AW3365 | 57691518 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | ||||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); SPDT | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Screw Terminals | Screw Terminals |