COMPLETE ILLUMINATED PUSH BUTTON
Schneider Electric XB6AF1B5B
COMPLETE ILLUMINATED PUSH BUTTON
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches PUSHBUTTON 250VAC 1.5AMP XB6
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6AF1B5B-ND | 2882281 | XB6AF1B5B | 17C6989 | XB6AF1B5B |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | ||
| Terminal Type | Quick Connect/Blade |