ILLUMINATED MONOLITHIC PUSH BUTT
Pushbutton Switches IPB Spring Ret, Square, red, 24V, 2 NO/NC
ILLUMINATED MONOLITHIC PUSH BUTT
PB SWITCH, ILLUM, DPDT, 1.5A, RED; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6ECW4B2P-ND | XB6ECW4B2P | XB6ECW4B2P | 77Y6243 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Illum, Dpdt, 1.5A, Red; Product Range Schneider Electric |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Quick Connect/Blade | |||
| Features | DustProof; Illuminated Switch | RoHS |