COMPLETE ILLUMINATED PUSH BUTTON
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
COMPLETE ILLUMINATED PUSH BUTTON
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6DF3B5B-ND | 17C7035 | XB6DF3B5B | XB6DF3B5B |
| Product Name | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Quick Connect/Blade |